TE Connectivity Wirewound Resistors - Chassis Mount TE 50W 680R 5% Bracket TE50B680RJ

Description
Wirewound Resistors - Chassis Mount TE 50W 680R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 50W 680R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 50W 680R 5% Bracket - TE50B680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 50W 680R 5% Bracket
TE50B680RJ
Wirewound Resistors - Chassis Mount TE 50W 680R 5% Bracket TE50B680RJ
Wirewound Resistors - Chassis Mount TE 50W 680R 5% Bracket

Wirewound Resistors - Chassis Mount TE 50W 680R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137887-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137887-ND
Chassis Mount Resistors A137887-ND
680 Ohms ±5% 50W Wirewound Chassis Mount Resistor

680 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 680R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3973
Res, 680R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3973
RES, 680R, 50W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 680R, 50W, SOLDER LUG, WIREWOUND; Resistance:680ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B680RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B680RJ
Chassis Mount Resistors TE50B680RJ
RES CHAS MNT 680 OHM 5% 50W

RES CHAS MNT 680 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE50B680RJ A137887-ND 96X3973 TE50B680RJ
Product Name Wirewound Resistors - Chassis Mount TE 50W 680R 5% Bracket Chassis Mount Resistors Res, 680R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 4-1623750-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.0700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details