TE Connectivity Chassis Mount Resistors TE50B4R7J

Description
4.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137883-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137883-ND
Chassis Mount Resistors A137883-ND
4.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 4R7 5% Bracket ( CGS ) - TE50B4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 4R7 5% Bracket ( CGS )
TE50B4R7J
Fixed Resistors; TE 50W 4R7 5% Bracket ( CGS ) TE50B4R7J
Fixed Resistors; TE 50W 4R7 5% Bracket ( CGS )

Fixed Resistors; TE 50W 4R7 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE50B4R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B4R7J
Chassis Mount Resistors TE50B4R7J
RES CHAS MNT 4.7 OHM 5% 50W

RES CHAS MNT 4.7 OHM 5% 50W

Supplier's Site Datasheet
Res, 4R7, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3966
Res, 4R7, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3966
RES, 4R7, 50W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 4R7, 50W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137883-ND TE50B4R7J TE50B4R7J 96X3966
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 4R7 5% Bracket ( CGS ) Chassis Mount Resistors Res, 4R7, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers