TE Connectivity Fixed Resistors; TE 50W 47R 5% Bracket ( CGS ) TE50B47RJ

Description
Fixed Resistors; TE 50W 47R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 50W 47R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 50W 47R 5% Bracket ( CGS ) - TE50B47RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 47R 5% Bracket ( CGS )
TE50B47RJ
Fixed Resistors; TE 50W 47R 5% Bracket ( CGS ) TE50B47RJ
Fixed Resistors; TE 50W 47R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 47R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137882-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137882-ND
Chassis Mount Resistors A137882-ND
47 Ohms ±5% 50W Wirewound Chassis Mount Resistor

47 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 47R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 97W4810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
97W4810
Res, 47R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 97W4810
RES, 47R, 50W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 47R, 50W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B47RJ
Chassis Mount Resistors TE50B47RJ
RES CHAS MNT 47 OHM 5% 50W

RES CHAS MNT 47 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE50B47RJ A137882-ND 97W4810 TE50B47RJ
Product Name Fixed Resistors; TE 50W 47R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 47R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details