TE Connectivity Chassis Mount Resistors TE50B470RJ

Description
470 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137881-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137881-ND
Chassis Mount Resistors A137881-ND
470 Ohms ±5% 50W Wirewound Chassis Mount Resistor

470 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 50W 470R 5% Bracket - TE50B470RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 50W 470R 5% Bracket
TE50B470RJ
Wirewound Resistors - Chassis Mount TE 50W 470R 5% Bracket TE50B470RJ
Wirewound Resistors - Chassis Mount TE 50W 470R 5% Bracket

Wirewound Resistors - Chassis Mount TE 50W 470R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE50B470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B470RJ
Chassis Mount Resistors TE50B470RJ
RES CHAS MNT 470 OHM 5% 50W

RES CHAS MNT 470 OHM 5% 50W

Supplier's Site Datasheet
Res, 470R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3967
Res, 470R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3967
RES, 470R, 50W, SOLDER LUG, WIREWOUND; Resistance:470ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 470R, 50W, SOLDER LUG, WIREWOUND; Resistance:470ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137881-ND TE50B470RJ TE50B470RJ 96X3967
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 50W 470R 5% Bracket Chassis Mount Resistors Res, 470R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details