TE Connectivity Chassis Mount Resistors TE50B3R9J

Description
3.9 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.9 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137880-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137880-ND
Chassis Mount Resistors A137880-ND
3.9 Ohms ±5% 50W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 3R9 5% Bracket ( CGS ) - TE50B3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 3R9 5% Bracket ( CGS )
TE50B3R9J
Fixed Resistors; TE 50W 3R9 5% Bracket ( CGS ) TE50B3R9J
Fixed Resistors; TE 50W 3R9 5% Bracket ( CGS )

Fixed Resistors; TE 50W 3R9 5% Bracket ( CGS )

Supplier's Site
Res, 3R9, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3961
Res, 3R9, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3961
RES, 3R9, 50W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 3R9, 50W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B3R9J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B3R9J
Chassis Mount Resistors TE50B3R9J
RES CHAS MNT 3.9 OHM 5% 50W

RES CHAS MNT 3.9 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137880-ND TE50B3R9J 96X3961 TE50B3R9J
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 3R9 5% Bracket ( CGS ) Res, 3R9, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details