TE Connectivity Fixed Resistors; TE 50W 39R 5% Bracket ( CGS ) TE50B39RJ

Description
Fixed Resistors; TE 50W 39R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 50W 39R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 50W 39R 5% Bracket ( CGS ) - TE50B39RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 39R 5% Bracket ( CGS )
TE50B39RJ
Fixed Resistors; TE 50W 39R 5% Bracket ( CGS ) TE50B39RJ
Fixed Resistors; TE 50W 39R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 39R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137878-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137878-ND
Chassis Mount Resistors A137878-ND
39 Ohms ±5% 50W Wirewound Chassis Mount Resistor

39 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE50B39RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B39RJ
Chassis Mount Resistors TE50B39RJ
RES CHAS MNT 39 OHM 5% 50W

RES CHAS MNT 39 OHM 5% 50W

Supplier's Site Datasheet
Res, 39R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3964 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3964
Res, 39R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3964
RES, 39R, 50W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 39R, 50W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE50B39RJ A137878-ND TE50B39RJ 96X3964
Product Name Fixed Resistors; TE 50W 39R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 39R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers