TE Connectivity Chassis Mount Resistors TE50B390RJ

Description
390 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
390 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137877-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137877-ND
Chassis Mount Resistors A137877-ND
390 Ohms ±5% 50W Wirewound Chassis Mount Resistor

390 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 390R 5% Bracket ( CGS ) - TE50B390RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 390R 5% Bracket ( CGS )
TE50B390RJ
Fixed Resistors; TE 50W 390R 5% Bracket ( CGS ) TE50B390RJ
Fixed Resistors; TE 50W 390R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 390R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE50B390RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B390RJ
Chassis Mount Resistors TE50B390RJ
RES CHAS MNT 390 OHM 5% 50W

RES CHAS MNT 390 OHM 5% 50W

Supplier's Site Datasheet
Res, 390R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3965
Res, 390R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3965
RES, 390R, 50W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 390R, 50W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137877-ND TE50B390RJ TE50B390RJ 96X3965
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 390R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 390R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1200275-C1410RJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details