TE Connectivity Fixed Resistors; TE 50W 33R 5% Bracket ( CGS ) TE50B33RJ

Description
Fixed Resistors; TE 50W 33R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 50W 33R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 50W 33R 5% Bracket ( CGS ) - TE50B33RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 33R 5% Bracket ( CGS )
TE50B33RJ
Fixed Resistors; TE 50W 33R 5% Bracket ( CGS ) TE50B33RJ
Fixed Resistors; TE 50W 33R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 33R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137876-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137876-ND
Chassis Mount Resistors A137876-ND
33 Ohms ±5% 50W Wirewound Chassis Mount Resistor

33 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE50B33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B33RJ
Chassis Mount Resistors TE50B33RJ
RES CHAS MNT 33 OHM 5% 50W

RES CHAS MNT 33 OHM 5% 50W

Supplier's Site Datasheet
Res, 33R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3962
Res, 33R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3962
RES, 33R, 50W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 33R, 50W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE50B33RJ A137876-ND TE50B33RJ 96X3962
Product Name Fixed Resistors; TE 50W 33R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 33R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 2-1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details