TE Connectivity Chassis Mount Resistors TE50B2R7J

Description
2.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137874-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137874-ND
Chassis Mount Resistors A137874-ND
2.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor

2.7 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 2R7 5% Bracket ( CGS ) - TE50B2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 2R7 5% Bracket ( CGS )
TE50B2R7J
Fixed Resistors; TE 50W 2R7 5% Bracket ( CGS ) TE50B2R7J
Fixed Resistors; TE 50W 2R7 5% Bracket ( CGS )

Fixed Resistors; TE 50W 2R7 5% Bracket ( CGS )

Supplier's Site
Res, 2R7, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3955
Res, 2R7, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3955
RES, 2R7, 50W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 2R7, 50W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B2R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B2R7J
Chassis Mount Resistors TE50B2R7J
RES CHAS MNT 2.7 OHM 5% 50W

RES CHAS MNT 2.7 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137874-ND TE50B2R7J 96X3955 TE50B2R7J
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 2R7 5% Bracket ( CGS ) Res, 2R7, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details