TE Connectivity Chassis Mount Resistors TE50B2R2J

Description
2.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137873-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137873-ND
Chassis Mount Resistors A137873-ND
2.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 2R2 5% Bracket ( CGS ) - TE50B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 2R2 5% Bracket ( CGS )
TE50B2R2J
Fixed Resistors; TE 50W 2R2 5% Bracket ( CGS ) TE50B2R2J
Fixed Resistors; TE 50W 2R2 5% Bracket ( CGS )

Fixed Resistors; TE 50W 2R2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE50B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B2R2J
Chassis Mount Resistors TE50B2R2J
RES CHAS MNT 2.2 OHM 5% 50W

RES CHAS MNT 2.2 OHM 5% 50W

Supplier's Site Datasheet
Res, 2R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3954
Res, 2R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3954
RES, 2R2, 50W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 2R2, 50W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137873-ND TE50B2R2J TE50B2R2J 96X3954
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 2R2 5% Bracket ( CGS ) Chassis Mount Resistors Res, 2R2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C720KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details