Fixed Resistors; TE 50W 22R 5% Bracket ( CGS )
22 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 22 OHM 5% 50W
RES, 22R, 50W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE50B22RJ | A137870-ND | TE50B22RJ | 96X3956 |
| Product Name | Fixed Resistors; TE 50W 22R 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 22R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 50 watts | 50 watts | 50 watts | 50 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |