TE Connectivity Chassis Mount Resistors TE50B220RJ

Description
220 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137869-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137869-ND
Chassis Mount Resistors A137869-ND
220 Ohms ±5% 50W Wirewound Chassis Mount Resistor

220 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 220R 5% Bracket ( CGS ) - TE50B220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 220R 5% Bracket ( CGS )
TE50B220RJ
Fixed Resistors; TE 50W 220R 5% Bracket ( CGS ) TE50B220RJ
Fixed Resistors; TE 50W 220R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 220R 5% Bracket ( CGS )

Supplier's Site
Res, 220R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3957
Res, 220R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3957
RES, 220R, 50W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 220R, 50W, SOLDER LUG, WIREWOUND; Resistance:220ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B220RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B220RJ
Chassis Mount Resistors TE50B220RJ
RES CHAS MNT 220 OHM 5% 50W

RES CHAS MNT 220 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137869-ND TE50B220RJ 96X3957 TE50B220RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 220R 5% Bracket ( CGS ) Res, 220R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 2-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers