TE Connectivity Chassis Mount Resistors TE50B1R8J

Description
1.8 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.8 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137868-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137868-ND
Chassis Mount Resistors A137868-ND
1.8 Ohms ±5% 50W Wirewound Chassis Mount Resistor

1.8 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 1R8 5% Bracket ( CGS ) - TE50B1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 1R8 5% Bracket ( CGS )
TE50B1R8J
Fixed Resistors; TE 50W 1R8 5% Bracket ( CGS ) TE50B1R8J
Fixed Resistors; TE 50W 1R8 5% Bracket ( CGS )

Fixed Resistors; TE 50W 1R8 5% Bracket ( CGS )

Supplier's Site
Res, 1R8, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3945
Res, 1R8, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3945
RES, 1R8, 50W, SOLDER LUG, WIREWOUND; Resistance:1.8ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

RES, 1R8, 50W, SOLDER LUG, WIREWOUND; Resistance:1.8ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B1R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B1R8J
Chassis Mount Resistors TE50B1R8J
RES CHAS MNT 1.8 OHM 5% 50W

RES CHAS MNT 1.8 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137868-ND TE50B1R8J 96X3945 TE50B1R8J
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 1R8 5% Bracket ( CGS ) Res, 1R8, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details