1.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 50W 1K2 5% Bracket ( CGS )
RES, 1K2, 50W, SOLDER LUG, WIREWOUND; Resistance:1.2kohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 1.2K OHM 5% 50W
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137862-ND | TE50B1K2J | 96X3939 | TE50B1K2J |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 50W 1K2 5% Bracket ( CGS ) | Res, 1K2, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |