TE Connectivity Fixed Resistors; TE 50W 1K0 5% Bracket ( CGS ) TE50B1K0J

Description
Fixed Resistors; TE 50W 1K0 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 50W 1K0 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 50W 1K0 5% Bracket ( CGS ) - TE50B1K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 1K0 5% Bracket ( CGS )
TE50B1K0J
Fixed Resistors; TE 50W 1K0 5% Bracket ( CGS ) TE50B1K0J
Fixed Resistors; TE 50W 1K0 5% Bracket ( CGS )

Fixed Resistors; TE 50W 1K0 5% Bracket ( CGS )

Supplier's Site
50W 1000ohm Resistor - 54-TE50B1K0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50W 1000ohm Resistor
54-TE50B1K0J
50W 1000ohm Resistor 54-TE50B1K0J
RESISTOR, WIRE WOUND, 50W, 5%, 440ppm, 1000ohm, CHASSIS MOUNT Product overview: TE50B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1000ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE50B1K0J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 50W, 5%, 440ppm, 1000ohm, CHASSIS MOUNT Product overview: TE50B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50W, 1000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50W, 1000ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE50B1K0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137861-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137861-ND
Chassis Mount Resistors A137861-ND
1 kOhms ±5% 50W Wirewound Chassis Mount Resistor

1 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE50B1K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B1K0J
Chassis Mount Resistors TE50B1K0J
RES CHAS MNT 1K OHM 5% 50W

RES CHAS MNT 1K OHM 5% 50W

Supplier's Site Datasheet
Res, 1K, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3938
Res, 1K, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3938
RES, 1K, 50W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 1K, 50W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE50B1K0J 54-TE50B1K0J A137861-ND TE50B1K0J 96X3938
Product Name Fixed Resistors; TE 50W 1K0 5% Bracket ( CGS ) 50W 1000ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Res, 1K, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 50 watts 50 watts 50 watts 50 watts
Resistance Range 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details