TE Connectivity Chassis Mount Resistors TE50B18RJ

Description
18 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137860-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137860-ND
Chassis Mount Resistors A137860-ND
18 Ohms ±5% 50W Wirewound Chassis Mount Resistor

18 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 50W 18R 5% Bracket - TE50B18RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 50W 18R 5% Bracket
TE50B18RJ
Wirewound Resistors - Chassis Mount TE 50W 18R 5% Bracket TE50B18RJ
Wirewound Resistors - Chassis Mount TE 50W 18R 5% Bracket

Wirewound Resistors - Chassis Mount TE 50W 18R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE50B18RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B18RJ
Chassis Mount Resistors TE50B18RJ
RES CHAS MNT 18 OHM 5% 50W

RES CHAS MNT 18 OHM 5% 50W

Supplier's Site Datasheet
Res, 18R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3952
Res, 18R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3952
RES, 18R, 50W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

RES, 18R, 50W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:102mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137860-ND TE50B18RJ TE50B18RJ 96X3952
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 50W 18R 5% Bracket Chassis Mount Resistors Res, 18R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers