TE Connectivity Chassis Mount Resistors TE50B180RJ

Description
180 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137859-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137859-ND
Chassis Mount Resistors A137859-ND
180 Ohms ±5% 50W Wirewound Chassis Mount Resistor

180 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 180R 5% Bracket ( CGS ) - TE50B180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 180R 5% Bracket ( CGS )
TE50B180RJ
Fixed Resistors; TE 50W 180R 5% Bracket ( CGS ) TE50B180RJ
Fixed Resistors; TE 50W 180R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 180R 5% Bracket ( CGS )

Supplier's Site
Res, 180R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3953
Res, 180R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3953
RES, 180R, 50W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 180R, 50W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B180RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B180RJ
Chassis Mount Resistors TE50B180RJ
RES CHAS MNT 180 OHM 5% 50W

RES CHAS MNT 180 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137859-ND TE50B180RJ 96X3953 TE50B180RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 180R 5% Bracket ( CGS ) Res, 180R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details