TE Connectivity Chassis Mount Resistors TE50B120RJ

Description
120 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
120 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137855-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137855-ND
Chassis Mount Resistors A137855-ND
120 Ohms ±5% 50W Wirewound Chassis Mount Resistor

120 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 120R 5% Bracket ( CGS ) - TE50B120RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 120R 5% Bracket ( CGS )
TE50B120RJ
Fixed Resistors; TE 50W 120R 5% Bracket ( CGS ) TE50B120RJ
Fixed Resistors; TE 50W 120R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 120R 5% Bracket ( CGS )

Supplier's Site
Res, 120R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3949
Res, 120R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3949
RES, 120R, 50W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 120R, 50W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE50B120RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B120RJ
Chassis Mount Resistors TE50B120RJ
RES CHAS MNT 120 OHM 5% 50W

RES CHAS MNT 120 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137855-ND TE50B120RJ 96X3949 TE50B120RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 120R 5% Bracket ( CGS ) Res, 120R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details