TE Connectivity Chassis Mount Resistors TE50B100RJ

Description
100 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137853-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137853-ND
Chassis Mount Resistors A137853-ND
100 Ohms ±5% 50W Wirewound Chassis Mount Resistor

100 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 50W 100R 5% Bracket ( CGS ) - TE50B100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 50W 100R 5% Bracket ( CGS )
TE50B100RJ
Fixed Resistors; TE 50W 100R 5% Bracket ( CGS ) TE50B100RJ
Fixed Resistors; TE 50W 100R 5% Bracket ( CGS )

Fixed Resistors; TE 50W 100R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE50B100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE50B100RJ
Chassis Mount Resistors TE50B100RJ
RES CHAS MNT 100 OHM 5% 50W

RES CHAS MNT 100 OHM 5% 50W

Supplier's Site Datasheet
Res, 100R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3947
Res, 100R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3947
RES, 100R, 50W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 100R, 50W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 50W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 50W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1135
Res, 100R, 50W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1135
RES, 100R, 50W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 100R, 50W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137853-ND TE50B100RJ TE50B100RJ 96X3947 79AJ1135
Product Name Chassis Mount Resistors Fixed Resistors; TE 50W 100R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 100R, 50W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 100R, 50W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details