8.2 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 500W 8R2 5% Bracket ( CGS )
RES CHAS MNT 8.2 OHM 5% 500W
RES, 8R2, 500W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES, 8R2, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137852-ND | TE500B8R2J | TE500B8R2J | 58T5475 | 79AJ1196 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 500W 8R2 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 8R2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Res, 8R2, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 8.2 ohms | 8.2 ohms | 8.2 ohms |