TE Connectivity Chassis Mount Resistors TE500B82RJ

Description
82 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
82 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137851-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137851-ND
Chassis Mount Resistors A137851-ND
82 Ohms ±5% 500W Wirewound Chassis Mount Resistor

82 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 82R 5% Bracket ( CGS ) - TE500B82RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 82R 5% Bracket ( CGS )
TE500B82RJ
Fixed Resistors; TE 500W 82R 5% Bracket ( CGS ) TE500B82RJ
Fixed Resistors; TE 500W 82R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 82R 5% Bracket ( CGS )

Supplier's Site
Res, 82R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 61T8329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
61T8329
Res, 82R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 61T8329
RES, 82R, 500W, SOLDER LUG, WIREWOUND; Resistance:82ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 82R, 500W, SOLDER LUG, WIREWOUND; Resistance:82ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TE500B82RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B82RJ
Chassis Mount Resistors TE500B82RJ
RES CHAS MNT 82 OHM 5% 500W

RES CHAS MNT 82 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137851-ND TE500B82RJ 61T8329 TE500B82RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 82R 5% Bracket ( CGS ) Res, 82R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details