Wirewound Resistors TE 500W 5R6 5% Bracket Product overview: TE500B5R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B5R6J can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 500W 5R6 5% Bracket ( CGS )
5.6 Ohms ±5% 500W Wirewound Chassis Mount Resistor
RES CHAS MNT 5.6 OHM 5% 500W
RES, 5R6, 500W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE500B5R6J | TE500B5R6J | A137847-ND | TE500B5R6J | 96X4000 |
| Product Name | 500W Resistor | Fixed Resistors; TE 500W 5R6 5% Bracket ( CGS ) | Chassis Mount Resistors | Chassis Mount Resistors | Res, 5R6, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 5.6 ohms | 5.6 ohms | 5.6 ohms | 5.6 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Power Rating | 500 watts | 500 watts | 500 watts | 500 watts | |
| Configuration | Single Resistor | Single Resistor |