TE Connectivity Resistors - Chassis Mount Resistors TE500B47RJ

Description
Win Source Part Number: 1056674-TE500B47RJ Category: Resistors>Chassis Mount Resistors Series: TE, CGS Features: Flame Proof, Safety Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±440ppm/°C Lead Style: Solder Lugs Power (Watts): 500W Mounting Feature: Brackets Composition: Wirewound Resistance: 47 Ohms Coating, Housing Type: Silicone Coated Package / Case: Radial, Tubular Temperature Range - Operating: -25°C ~ 225°C Dimension: 1.969" Dia x 12.441" L (50.00mm x 316.00mm) Alternative Parts (Cross-Reference): 2-1879449-1; TE200B47RJ; 2-1879446-1; 2-1879444-1; TE750B47RJ; TWW5J47RE; TWW10J47RE; 2-1879441-1; TWM3J47RE2-1879450-1 ; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 2-1879450-1,2-187945 0-1-ND,A131317,TE500 B47RJ-ND Base Product Number: TE500
Request a Quote Datasheet
Description
Win Source Part Number: 1056674-TE500B47RJ Category: Resistors>Chassis Mount Resistors Series: TE, CGS Features: Flame Proof, Safety Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±440ppm/°C Lead Style: Solder Lugs Power (Watts): 500W Mounting Feature: Brackets Composition: Wirewound Resistance: 47 Ohms Coating, Housing Type: Silicone Coated Package / Case: Radial, Tubular Temperature Range - Operating: -25°C ~ 225°C Dimension: 1.969" Dia x 12.441" L (50.00mm x 316.00mm) Alternative Parts (Cross-Reference): 2-1879449-1; TE200B47RJ; 2-1879446-1; 2-1879444-1; TE750B47RJ; TWW5J47RE; TWW10J47RE; 2-1879441-1; TWM3J47RE2-1879450-1 ; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 2-1879450-1,2-187945 0-1-ND,A131317,TE500 B47RJ-ND Base Product Number: TE500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1056674-TE500B47RJ
Resistors - Chassis Mount Resistors 1056674-TE500B47RJ
Win Source Part Number: 1056674-TE500B47RJ Category: Resistors>Chassis Mount Resistors Series: TE, CGS Features: Flame Proof, Safety Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±440ppm/°C Lead Style: Solder Lugs Power (Watts): 500W Mounting Feature: Brackets Composition: Wirewound Resistance: 47 Ohms Coating, Housing Type: Silicone Coated Package / Case: Radial, Tubular Temperature Range - Operating: -25°C ~ 225°C Dimension: 1.969" Dia x 12.441" L (50.00mm x 316.00mm) Alternative Parts (Cross-Reference): 2-1879449-1; TE200B47RJ; 2-1879446-1; 2-1879444-1; TE750B47RJ; TWW5J47RE; TWW10J47RE; 2-1879441-1; TWM3J47RE2-1879450-1 ; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 2-1879450-1,2-187945 0-1-ND,A131317,TE500 B47RJ-ND Base Product Number: TE500

Win Source Part Number: 1056674-TE500B47RJ
Category: Resistors>Chassis Mount Resistors
Series: TE, CGS
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±440ppm/°C
Lead Style: Solder Lugs
Power (Watts): 500W
Mounting Feature: Brackets
Composition: Wirewound
Resistance: 47 Ohms
Coating, Housing Type: Silicone Coated
Package / Case: Radial, Tubular
Temperature Range - Operating: -25°C ~ 225°C
Dimension: 1.969" Dia x 12.441" L (50.00mm x 316.00mm)
Alternative Parts (Cross-Reference): 2-1879449-1; TE200B47RJ; 2-1879446-1; 2-1879444-1; TE750B47RJ; TWW5J47RE; TWW10J47RE; 2-1879441-1; TWM3J47RE2-1879450-1;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 2-1879450-1,2-1879450-1-ND,A131317,TE500B47RJ-ND
Base Product Number: TE500

Buy Now Datasheet
500W 2.5kV Resistor - 54-TE500B47RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 2.5kV Resistor
54-TE500B47RJ
500W 2.5kV Resistor 54-TE500B47RJ
500W 47R 5% Wirewound Power Resistor, 2.5kV, Solder Product overview: TE500B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B47RJ can be used for catalog matching and distributor lookup.

500W 47R 5% Wirewound Power Resistor, 2.5kV, Solder Product overview: TE500B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B47RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7015737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015737P
Chassis Mount Resistors 7015737P
High power wire wound resistor 47R 500W

High power wire wound resistor 47R 500W

Supplier's Site
Fixed Resistors; TE 500W 47R 5% Bracket ( CGS ) - TE500B47RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 47R 5% Bracket ( CGS )
TE500B47RJ
Fixed Resistors; TE 500W 47R 5% Bracket ( CGS ) TE500B47RJ
Fixed Resistors; TE 500W 47R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 47R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A131317-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131317-ND
Chassis Mount Resistors A131317-ND
47 Ohms ±5% 500W Wirewound Chassis Mount Resistor

47 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE500B47RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B47RJ
Chassis Mount Resistors TE500B47RJ
RES CHAS MNT 47 OHM 5% 500W

RES CHAS MNT 47 OHM 5% 500W

Supplier's Site Datasheet
Res, 47R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 60R0119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
60R0119
Res, 47R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 60R0119
RES, 47R, 500W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 47R, 500W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1056674-TE500B47RJ 54-TE500B47RJ 7015737P TE500B47RJ A131317-ND TE500B47RJ 60R0119
Product Name Resistors - Chassis Mount Resistors 500W 2.5kV Resistor Chassis Mount Resistors Fixed Resistors; TE 500W 47R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Tab Terminals Tubular Radial, Tubular
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers