TE Connectivity Chassis Mount Resistors TE500B3R9J

Description
3.9 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.9 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TE500B3R9J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE500B3R9J-ND
Chassis Mount Resistors TE500B3R9J-ND
3.9 Ohms ±5% 500W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 3R9 5% Bracket ( CGS ) - TE500B3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 3R9 5% Bracket ( CGS )
TE500B3R9J
Fixed Resistors; TE 500W 3R9 5% Bracket ( CGS ) TE500B3R9J
Fixed Resistors; TE 500W 3R9 5% Bracket ( CGS )

Fixed Resistors; TE 500W 3R9 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE500B3R9J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B3R9J
Chassis Mount Resistors TE500B3R9J
RES CHAS MNT 3.9 OHM 5% 500W

RES CHAS MNT 3.9 OHM 5% 500W

Supplier's Site Datasheet
Res, 3R9, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1184
Res, 3R9, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1184
RES, 3R9, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 3R9, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Res, 3R9, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3994
Res, 3R9, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3994
RES, 3R9, 500W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 3R9, 500W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE500B3R9J-ND TE500B3R9J TE500B3R9J 79AJ1184 96X3994
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 3R9 5% Bracket ( CGS ) Chassis Mount Resistors Res, 3R9, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Res, 3R9, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers