TE Connectivity Fixed Resistors; TE 500W 390R 5% Bracket ( CGS ) TE500B390RJ

Description
Fixed Resistors; TE 500W 390R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 500W 390R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 500W 390R 5% Bracket ( CGS ) - TE500B390RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 390R 5% Bracket ( CGS )
TE500B390RJ
Fixed Resistors; TE 500W 390R 5% Bracket ( CGS ) TE500B390RJ
Fixed Resistors; TE 500W 390R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 390R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137841-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137841-ND
Chassis Mount Resistors A137841-ND
390 Ohms ±5% 500W Wirewound Chassis Mount Resistor

390 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE500B390RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B390RJ
Chassis Mount Resistors TE500B390RJ
RES CHAS MNT 390 OHM 5% 500W

RES CHAS MNT 390 OHM 5% 500W

Supplier's Site Datasheet
Res, 390R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1188
Res, 390R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1188
RES, 390R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 390R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Res, 390R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3998
Res, 390R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3998
RES, 390R, 500W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 390R, 500W, SOLDER LUG, WIREWOUND; Resistance:390ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE500B390RJ A137841-ND TE500B390RJ 79AJ1188 96X3998
Product Name Fixed Resistors; TE 500W 390R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 390R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Res, 390R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details