TE Connectivity Fixed Resistors; TE 500W 2R7 5% Bracket ( CGS ) TE500B2R7J

Description
Fixed Resistors; TE 500W 2R7 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 500W 2R7 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 500W 2R7 5% Bracket ( CGS ) - TE500B2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 2R7 5% Bracket ( CGS )
TE500B2R7J
Fixed Resistors; TE 500W 2R7 5% Bracket ( CGS ) TE500B2R7J
Fixed Resistors; TE 500W 2R7 5% Bracket ( CGS )

Fixed Resistors; TE 500W 2R7 5% Bracket ( CGS )

Supplier's Site
Resistor - 54-TE500B2R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE500B2R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B2R7J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE500B2R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B2R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137838-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137838-ND
Chassis Mount Resistors A137838-ND
2.7 Ohms ±5% 500W Wirewound Chassis Mount Resistor

2.7 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 2R7, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3992
Res, 2R7, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3992
RES, 2R7, 500W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 2R7, 500W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B2R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B2R7J
Chassis Mount Resistors TE500B2R7J
RES CHAS MNT 2.7 OHM 5% 500W

RES CHAS MNT 2.7 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE500B2R7J 54-TE500B2R7J A137838-ND 96X3992 TE500B2R7J
Product Name Fixed Resistors; TE 500W 2R7 5% Bracket ( CGS ) Resistor Chassis Mount Resistors Res, 2R7, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms 2.7 ohms
Operating DC Voltage 2500 volts 2500 volts
Operating AC Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details