TE Connectivity Chassis Mount Resistors TE500B2R2J

Description
2.2 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137837-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137837-ND
Chassis Mount Resistors A137837-ND
2.2 Ohms ±5% 500W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 54-TE500B2R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE500B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B2R2J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE500B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B2R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 500W 2R2 5% Bracket ( CGS ) - TE500B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 2R2 5% Bracket ( CGS )
TE500B2R2J
Fixed Resistors; TE 500W 2R2 5% Bracket ( CGS ) TE500B2R2J
Fixed Resistors; TE 500W 2R2 5% Bracket ( CGS )

Fixed Resistors; TE 500W 2R2 5% Bracket ( CGS )

Supplier's Site
Res, 2R2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3991
Res, 2R2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3991
RES, 2R2, 500W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 2R2, 500W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1179
Res, 2R2, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1179
RES, 2R2, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 2R2, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - TE500B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B2R2J
Chassis Mount Resistors TE500B2R2J
RES CHAS MNT 2.2 OHM 5% 500W

RES CHAS MNT 2.2 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A137837-ND 54-TE500B2R2J TE500B2R2J 96X3991 79AJ1179 TE500B2R2J
Product Name Chassis Mount Resistors Resistor Fixed Resistors; TE 500W 2R2 5% Bracket ( CGS ) Res, 2R2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 2R2, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details