TE Connectivity Chassis Mount Resistors TE500B2K2J

Description
2.2 kOhms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 kOhms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE500B2K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE500B2K2J-ND
Chassis Mount Resistors 1712-TE500B2K2J-ND
2.2 kOhms ±5% 500W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 2K2, 500W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity - 55AJ2906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 500W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity
55AJ2906
Res, 2K2, 500W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity 55AJ2906
RES, 2K2, 500W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

RES, 2K2, 500W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site
Res, 2K2, 500W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 500W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6746
Res, 2K2, 500W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6746
RES, 2K2, 500W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K2, 500W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B2K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B2K2J
Chassis Mount Resistors TE500B2K2J
TE 500W 2K2 5% BRACKET

TE 500W 2K2 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-TE500B2K2J-ND 55AJ2906 50AJ6746 TE500B2K2J
Product Name Chassis Mount Resistors Res, 2K2, 500W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity Res, 2K2, 500W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details