Wirewound Resistors TE 500W 27R 5% Bracket Product overview: TE500B27RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B27RJ can be used for catalog matching and distributor lookup.
27 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 500W 27R 5% Bracket
RES CHAS MNT 27 OHM 5% 500W
RES, 27R, 500W, SOLDER LUG, WIREWOUND; Resistance:27ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE500B27RJ | A131315-ND | TE500B27RJ | TE500B27RJ | 04X4716 |
| Product Name | 500W Resistor | Chassis Mount Resistors | Wirewound Resistors - Chassis Mount TE 500W 27R 5% Bracket | Chassis Mount Resistors | Res, 27R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | 27 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 2500 volts | 2500 volts | |||
| Operating AC Voltage | 2500 volts | 2500 volts | |||
| Standards and Certifications | RoHS |