TE Connectivity Chassis Mount Resistors TE500B270RJ

Description
270 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
270 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137836-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137836-ND
Chassis Mount Resistors A137836-ND
270 Ohms ±5% 500W Wirewound Chassis Mount Resistor

270 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 270R 5% Bracket ( CGS ) - TE500B270RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 270R 5% Bracket ( CGS )
TE500B270RJ
Fixed Resistors; TE 500W 270R 5% Bracket ( CGS ) TE500B270RJ
Fixed Resistors; TE 500W 270R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 270R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE500B270RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B270RJ
Chassis Mount Resistors TE500B270RJ
RES CHAS MNT 270 OHM 5% 500W

RES CHAS MNT 270 OHM 5% 500W

Supplier's Site Datasheet
Res, 270R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3993
Res, 270R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3993
RES, 270R, 500W, SOLDER LUG, WIREWOUND; Resistance:270ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 270R, 500W, SOLDER LUG, WIREWOUND; Resistance:270ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1182 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1182
Res, 270R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1182
RES, 270R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 270R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137836-ND TE500B270RJ TE500B270RJ 96X3993 79AJ1182
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 270R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 270R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 270R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers