TE Connectivity Chassis Mount Resistors TE500B1R8J

Description
1.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137835-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137835-ND
Chassis Mount Resistors A137835-ND
1.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor

1.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 1R8 5% Bracket ( CGS ) - TE500B1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 1R8 5% Bracket ( CGS )
TE500B1R8J
Fixed Resistors; TE 500W 1R8 5% Bracket ( CGS ) TE500B1R8J
Fixed Resistors; TE 500W 1R8 5% Bracket ( CGS )

Fixed Resistors; TE 500W 1R8 5% Bracket ( CGS )

Supplier's Site
Res, 1R8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3984
Res, 1R8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3984
RES, 1R8, 500W, SOLDER LUG, WIREWOUND; Resistance:1.8ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 1R8, 500W, SOLDER LUG, WIREWOUND; Resistance:1.8ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R8, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1172
Res, 1R8, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1172
RES, 1R8, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 1R8, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - TE500B1R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B1R8J
Chassis Mount Resistors TE500B1R8J
RES CHAS MNT 1.8 OHM 5% 500W

RES CHAS MNT 1.8 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137835-ND TE500B1R8J 96X3984 79AJ1172 TE500B1R8J
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 1R8 5% Bracket ( CGS ) Res, 1R8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 1R8, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1879457-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details