TE Connectivity Chassis Mount Resistors TE500B1R5J

Description
1.5 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137834-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137834-ND
Chassis Mount Resistors A137834-ND
1.5 Ohms ±5% 500W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 1R5 5% Bracket ( CGS ) - TE500B1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 1R5 5% Bracket ( CGS )
TE500B1R5J
Fixed Resistors; TE 500W 1R5 5% Bracket ( CGS ) TE500B1R5J
Fixed Resistors; TE 500W 1R5 5% Bracket ( CGS )

Fixed Resistors; TE 500W 1R5 5% Bracket ( CGS )

Supplier's Site
Res, 1R5, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3983
Res, 1R5, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3983
RES, 1R5, 500W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 1R5, 500W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B1R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B1R5J
Chassis Mount Resistors TE500B1R5J
RES CHAS MNT 1.5 OHM 5% 500W

RES CHAS MNT 1.5 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137834-ND TE500B1R5J 96X3983 TE500B1R5J
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 1R5 5% Bracket ( CGS ) Res, 1R5, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details