TE Connectivity Fixed Resistors; TE 500W 1R0 5% Bracket ( CGS ) TE500B1R0J

Description
Fixed Resistors; TE 500W 1R0 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 500W 1R0 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 500W 1R0 5% Bracket ( CGS ) - TE500B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 1R0 5% Bracket ( CGS )
TE500B1R0J
Fixed Resistors; TE 500W 1R0 5% Bracket ( CGS ) TE500B1R0J
Fixed Resistors; TE 500W 1R0 5% Bracket ( CGS )

Fixed Resistors; TE 500W 1R0 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE500B1R0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE500B1R0J-ND
Chassis Mount Resistors TE500B1R0J-ND
1 Ohms ±5% 500W Wirewound Chassis Mount Resistor

1 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE500B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B1R0J
Chassis Mount Resistors TE500B1R0J
RES CHAS MNT 1 OHM 5% 500W

RES CHAS MNT 1 OHM 5% 500W

Supplier's Site Datasheet
Res, 1R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3981
Res, 1R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3981
RES, 1R, 500W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1R, 500W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1169
Res, 1R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1169
RES, 1R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 1R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TE500B1R0J TE500B1R0J-ND TE500B1R0J 96X3981 79AJ1169
Product Name Fixed Resistors; TE 500W 1R0 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 1R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 1R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details