TE Connectivity Fixed Resistors; TE 500W 1K8 5% Bracket ( CGS ) TE500B1K8J

Description
Fixed Resistors; TE 500W 1K8 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 500W 1K8 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 500W 1K8 5% Bracket ( CGS ) - TE500B1K8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 1K8 5% Bracket ( CGS )
TE500B1K8J
Fixed Resistors; TE 500W 1K8 5% Bracket ( CGS ) TE500B1K8J
Fixed Resistors; TE 500W 1K8 5% Bracket ( CGS )

Fixed Resistors; TE 500W 1K8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137833-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137833-ND
Chassis Mount Resistors A137833-ND
1.8 kOhms ±5% 500W Wirewound Chassis Mount Resistor

1.8 kOhms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE500B1K8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B1K8J
Chassis Mount Resistors TE500B1K8J
RES CHAS MNT 1.8K OHM 5% 500W

RES CHAS MNT 1.8K OHM 5% 500W

Supplier's Site Datasheet
Res, 1K8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3980
Res, 1K8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3980
RES, 1K8, 500W, SOLDER LUG, WIREWOUND; Resistance:1.8kohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 1K8, 500W, SOLDER LUG, WIREWOUND; Resistance:1.8kohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE500B1K8J A137833-ND TE500B1K8J 96X3980
Product Name Fixed Resistors; TE 500W 1K8 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 1K8, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details