TE Connectivity Chassis Mount Resistors TE500B1K5J

Description
1.5 kOhms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137832-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137832-ND
Chassis Mount Resistors A137832-ND
1.5 kOhms ±5% 500W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 500W 1K5 5% Bracket - TE500B1K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 500W 1K5 5% Bracket
TE500B1K5J
Wirewound Resistors - Chassis Mount TE 500W 1K5 5% Bracket TE500B1K5J
Wirewound Resistors - Chassis Mount TE 500W 1K5 5% Bracket

Wirewound Resistors - Chassis Mount TE 500W 1K5 5% Bracket

Supplier's Site
Res, 1K5, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3979
Res, 1K5, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3979
RES, 1K5, 500W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 1K5, 500W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B1K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B1K5J
Chassis Mount Resistors TE500B1K5J
RES CHAS MNT 1.5K OHM 5% 500W

RES CHAS MNT 1.5K OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137832-ND TE500B1K5J 96X3979 TE500B1K5J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 500W 1K5 5% Bracket Res, 1K5, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details