TE Connectivity Chassis Mount Resistors TE500B1K2J

Description
1.2 kOhms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.2 kOhms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137831-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137831-ND
Chassis Mount Resistors A137831-ND
1.2 kOhms ±5% 500W Wirewound Chassis Mount Resistor

1.2 kOhms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 1K2 5% Bracket ( CGS ) - TE500B1K2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 1K2 5% Bracket ( CGS )
TE500B1K2J
Fixed Resistors; TE 500W 1K2 5% Bracket ( CGS ) TE500B1K2J
Fixed Resistors; TE 500W 1K2 5% Bracket ( CGS )

Fixed Resistors; TE 500W 1K2 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE500B1K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B1K2J
Chassis Mount Resistors TE500B1K2J
RES CHAS MNT 1.2K OHM 5% 500W

RES CHAS MNT 1.2K OHM 5% 500W

Supplier's Site Datasheet
Res, 1K2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3978
Res, 1K2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3978
RES, 1K2, 500W, SOLDER LUG, WIREWOUND; Resistance:1.2kohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 1K2, 500W, SOLDER LUG, WIREWOUND; Resistance:1.2kohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137831-ND TE500B1K2J TE500B1K2J 96X3978
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 1K2 5% Bracket ( CGS ) Chassis Mount Resistors Res, 1K2, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers