TE Connectivity Chassis Mount Resistors TE500B18RJ

Description
18 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
18 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137830-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137830-ND
Chassis Mount Resistors A137830-ND
18 Ohms ±5% 500W Wirewound Chassis Mount Resistor

18 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 500W 18R 5% Bracket - TE500B18RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 500W 18R 5% Bracket
TE500B18RJ
Wirewound Resistors - Chassis Mount TE 500W 18R 5% Bracket TE500B18RJ
Wirewound Resistors - Chassis Mount TE 500W 18R 5% Bracket

Wirewound Resistors - Chassis Mount TE 500W 18R 5% Bracket

Supplier's Site
Res, 18R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3989
Res, 18R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3989
RES, 18R, 500W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 18R, 500W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1177 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1177
Res, 18R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1177
RES, 18R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 18R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - TE500B18RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B18RJ
Chassis Mount Resistors TE500B18RJ
RES CHAS MNT 18 OHM 5% 500W

RES CHAS MNT 18 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137830-ND TE500B18RJ 96X3989 79AJ1177 TE500B18RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 500W 18R 5% Bracket Res, 18R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 18R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details