TE Connectivity Chassis Mount Resistors TE500B180RJ

Description
180 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137829-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137829-ND
Chassis Mount Resistors A137829-ND
180 Ohms ±5% 500W Wirewound Chassis Mount Resistor

180 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 500W 180R 5% Bracket ( CGS ) - TE500B180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 180R 5% Bracket ( CGS )
TE500B180RJ
Fixed Resistors; TE 500W 180R 5% Bracket ( CGS ) TE500B180RJ
Fixed Resistors; TE 500W 180R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 180R 5% Bracket ( CGS )

Supplier's Site
Res, 180R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3990
Res, 180R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3990
RES, 180R, 500W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 180R, 500W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B180RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B180RJ
Chassis Mount Resistors TE500B180RJ
RES CHAS MNT 180 OHM 5% 500W

RES CHAS MNT 180 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137829-ND TE500B180RJ 96X3990 TE500B180RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 500W 180R 5% Bracket ( CGS ) Res, 180R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers