TE Connectivity Chassis Mount Resistors TE500B15RJ

Description
15 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137828-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137828-ND
Chassis Mount Resistors A137828-ND
15 Ohms ±5% 500W Wirewound Chassis Mount Resistor

15 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
500W Resistor - 54-TE500B15RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W Resistor
54-TE500B15RJ
500W Resistor 54-TE500B15RJ
Wirewound Resistors TE 500W 15R 5% Bracket Product overview: TE500B15RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B15RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors TE 500W 15R 5% Bracket Product overview: TE500B15RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B15RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 500W 15R 5% Bracket ( CGS ) - TE500B15RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 15R 5% Bracket ( CGS )
TE500B15RJ
Fixed Resistors; TE 500W 15R 5% Bracket ( CGS ) TE500B15RJ
Fixed Resistors; TE 500W 15R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 15R 5% Bracket ( CGS )

Supplier's Site
Res, 15R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3987
Res, 15R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3987
RES, 15R, 500W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 15R, 500W, SOLDER LUG, WIREWOUND; Resistance:15ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B15RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B15RJ
Chassis Mount Resistors TE500B15RJ
RES CHAS MNT 15 OHM 5% 500W

RES CHAS MNT 15 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137828-ND 54-TE500B15RJ TE500B15RJ 96X3987 TE500B15RJ
Product Name Chassis Mount Resistors 500W Resistor Fixed Resistors; TE 500W 15R 5% Bracket ( CGS ) Res, 15R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - C3A750RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details