120 Ohms ±5% 500W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE500B120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B120RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 500W 120R 5% Bracket ( CGS )
RES, 120R, 500W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES, 120R, 500W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES
RES CHAS MNT 120 OHM 5% 500W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137826-ND | 54-TE500B120RJ | TE500B120RJ | 96X3986 | 79AJ1174 | TE500B120RJ |
| Product Name | Chassis Mount Resistors | Resistor | Fixed Resistors; TE 500W 120R 5% Bracket ( CGS ) | Res, 120R, 500W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Res, 120R, 500W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |||
| Mounting / Packaging | Radial, Tubular | |||||
| Resistance Range | 120 ohms | 120 ohms | 120 ohms | 120 ohms |