TE Connectivity Chassis Mount Resistors TE500B10RJ

Description
10 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A105659-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105659-ND
Chassis Mount Resistors A105659-ND
10 Ohms ±5% 500W Wirewound Chassis Mount Resistor

10 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
500W 10 Ohm Resistor - 54-TE500B10RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 10 Ohm Resistor
54-TE500B10RJ
500W 10 Ohm Resistor 54-TE500B10RJ
500W Wirewound Resistor, 10 Ohm, 5% Tolerance, Solder Terminals Product overview: TE500B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, 10 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B10RJ can be used for catalog matching and distributor lookup.

500W Wirewound Resistor, 10 Ohm, 5% Tolerance, Solder Terminals Product overview: TE500B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 10 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, 10 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B10RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 500W 10R 5% Bracket - TE500B10RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 500W 10R 5% Bracket
TE500B10RJ
Wirewound Resistors - Chassis Mount TE 500W 10R 5% Bracket TE500B10RJ
Wirewound Resistors - Chassis Mount TE 500W 10R 5% Bracket

Wirewound Resistors - Chassis Mount TE 500W 10R 5% Bracket

Supplier's Site
TE500B10RJ - TE500B10RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TE500B10RJ
TE500B10RJ
TE500B10RJ TE500B10RJ
TE500B10RJ

TE500B10RJ

Buy Now
Chassis Mount Resistors - 7015725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015725
Chassis Mount Resistors 7015725
High power wire wound resistor 10R 500W

High power wire wound resistor 10R 500W

Supplier's Site
Chassis Mount Resistors - 7015725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015725P
Chassis Mount Resistors 7015725P
High power wire wound resistor 10R 500W

High power wire wound resistor 10R 500W

Supplier's Site
Chassis Mount Resistors - TE500B10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B10RJ
Chassis Mount Resistors TE500B10RJ
RES CHAS MNT 10 OHM 5% 500W

RES CHAS MNT 10 OHM 5% 500W

Supplier's Site Datasheet
Res, Wirewound, 10R, 500W, Solder; Resistance Cgs Te Connectivity - 69AC5023 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 500W, Solder; Resistance Cgs Te Connectivity
69AC5023
Res, Wirewound, 10R, 500W, Solder; Resistance Cgs Te Connectivity 69AC5023
RES, WIREWOUND, 10R, 500W, SOLDER; Resistance:10ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:316mm RoHS Compliant: Yes

RES, WIREWOUND, 10R, 500W, SOLDER; Resistance:10ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:316mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105659-ND 54-TE500B10RJ TE500B10RJ TE500B10RJ 7015725 7015725P TE500B10RJ 69AC5023
Product Name Chassis Mount Resistors 500W 10 Ohm Resistor Wirewound Resistors - Chassis Mount TE 500W 10R 5% Bracket TE500B10RJ Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 10R, 500W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular Tubular
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers