TE Connectivity Passive Components Resistors & Potentiometers TE500B100RJ

Description
Passive Components Resistors & Potentiometers
Request a Quote Datasheet
Description
Passive Components Resistors & Potentiometers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Components Resistors & Potentiometers - TE500B100RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
Passive Components Resistors & Potentiometers
TE500B100RJ
Passive Components Resistors & Potentiometers TE500B100RJ
Passive Components Resistors & Potentiometers

Passive Components Resistors & Potentiometers

Buy Now
Fixed Resistors; TE 500W 100R 5% Bracket ( CGS ) - TE500B100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 500W 100R 5% Bracket ( CGS )
TE500B100RJ
Fixed Resistors; TE 500W 100R 5% Bracket ( CGS ) TE500B100RJ
Fixed Resistors; TE 500W 100R 5% Bracket ( CGS )

Fixed Resistors; TE 500W 100R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - 7015731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015731
Chassis Mount Resistors 7015731
High power wire wound resistor 100R 500W

High power wire wound resistor 100R 500W

Supplier's Site
Chassis Mount Resistors - 7015731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015731P
Chassis Mount Resistors 7015731P
High power wire wound resistor 100R 500W

High power wire wound resistor 100R 500W

Supplier's Site
500W 100 Ohm Resistor - 54-TE500B100RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 100 Ohm Resistor
54-TE500B100RJ
500W 100 Ohm Resistor 54-TE500B100RJ
500W Wirewound Resistor 100 Ohm 5% Chassis Mount Product overview: TE500B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, 100 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B100RJ can be used for catalog matching and distributor lookup.

500W Wirewound Resistor 100 Ohm 5% Chassis Mount Product overview: TE500B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 100 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500W, 100 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE500B100RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A105546-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105546-ND
Chassis Mount Resistors A105546-ND
100 Ohms ±5% 500W Wirewound Chassis Mount Resistor

100 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 100 Ohm, 500W, 5%; Resistance Cgs Te Connectivity - 34R9092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 500W, 5%; Resistance Cgs Te Connectivity
34R9092
Resistor, 100 Ohm, 500W, 5%; Resistance Cgs Te Connectivity 34R9092
RESISTOR, 100 OHM, 500W, 5%; Resistance:100ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

RESISTOR, 100 OHM, 500W, 5%; Resistance:100ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Wirewound, 100R, 500W, Solder; Resistance Cgs Te Connectivity - 69AC5090 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 500W, Solder; Resistance Cgs Te Connectivity
69AC5090
Res, Wirewound, 100R, 500W, Solder; Resistance Cgs Te Connectivity 69AC5090
RES, WIREWOUND, 100R, 500W, SOLDER; Resistance:100ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:316mm RoHS Compliant: Yes

RES, WIREWOUND, 100R, 500W, SOLDER; Resistance:100ohm; Product Range:TE Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:316mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE500B100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE500B100RJ
Chassis Mount Resistors TE500B100RJ
RES CHAS MNT 100 OHM 5% 500W

RES CHAS MNT 100 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE500B100RJ TE500B100RJ 7015731 7015731P 54-TE500B100RJ A105546-ND 34R9092 69AC5090 TE500B100RJ
Product Name Passive Components Resistors & Potentiometers Fixed Resistors; TE 500W 100R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors 500W 100 Ohm Resistor Chassis Mount Resistors Resistor, 100 Ohm, 500W, 5%; Resistance Cgs Te Connectivity Res, Wirewound, 100R, 500W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 500 watts 500 watts 500 watts 500 watts 500 watts 500 watts
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Tubular Tubular Radial, Tubular
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details