TE Connectivity Chassis Mount Resistors TE400B8R2J

Description
8.2 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.2 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137825-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137825-ND
Chassis Mount Resistors A137825-ND
8.2 Ohms ±5% 400W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 400W 8R2 5% Bracket - TE400B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 400W 8R2 5% Bracket
TE400B8R2J
Wirewound Resistors - Chassis Mount TE 400W 8R2 5% Bracket TE400B8R2J
Wirewound Resistors - Chassis Mount TE 400W 8R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 400W 8R2 5% Bracket

Supplier's Site
Res, 8R2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3935
Res, 8R2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3935
RES, 8R2, 400W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 8R2, 400W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE400B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B8R2J
Chassis Mount Resistors TE400B8R2J
RES CHAS MNT 8.2 OHM 5% 400W

RES CHAS MNT 8.2 OHM 5% 400W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137825-ND TE400B8R2J 96X3935 TE400B8R2J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 400W 8R2 5% Bracket Res, 8R2, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details