TE Connectivity Chassis Mount Resistors TE400B820RJ

Description
820 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137824-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137824-ND
Chassis Mount Resistors A137824-ND
820 Ohms ±5% 400W Wirewound Chassis Mount Resistor

820 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 400W 820R 5% Bracket ( CGS ) - TE400B820RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 400W 820R 5% Bracket ( CGS )
TE400B820RJ
Fixed Resistors; TE 400W 820R 5% Bracket ( CGS ) TE400B820RJ
Fixed Resistors; TE 400W 820R 5% Bracket ( CGS )

Fixed Resistors; TE 400W 820R 5% Bracket ( CGS )

Supplier's Site
Resistor - 54-TE400B820RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE400B820RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B820RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE400B820RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B820RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 820R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3937
Res, 820R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3937
RES, 820R, 400W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 820R, 400W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE400B820RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B820RJ
Chassis Mount Resistors TE400B820RJ
RES CHAS MNT 820 OHM 5% 400W

RES CHAS MNT 820 OHM 5% 400W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137824-ND TE400B820RJ 54-TE400B820RJ 96X3937 TE400B820RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 400W 820R 5% Bracket ( CGS ) Resistor Res, 820R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623774-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details