TE Connectivity Fixed Resistors; TE 400W 560R 5% Bracket ( CGS ) TE400B560RJ

Description
Fixed Resistors; TE 400W 560R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 400W 560R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 400W 560R 5% Bracket ( CGS ) - TE400B560RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 400W 560R 5% Bracket ( CGS )
TE400B560RJ
Fixed Resistors; TE 400W 560R 5% Bracket ( CGS ) TE400B560RJ
Fixed Resistors; TE 400W 560R 5% Bracket ( CGS )

Fixed Resistors; TE 400W 560R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE400B560RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE400B560RJ-ND
Chassis Mount Resistors TE400B560RJ-ND
560 Ohms ±5% 400W Wirewound Chassis Mount Resistor

560 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 560R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3931
Res, 560R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3931
RES, 560R, 400W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, 560R, 400W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE400B560RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B560RJ
Chassis Mount Resistors TE400B560RJ
RES CHAS MNT 560 OHM 5% 400W

RES CHAS MNT 560 OHM 5% 400W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE400B560RJ TE400B560RJ-ND 96X3931 TE400B560RJ
Product Name Fixed Resistors; TE 400W 560R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 560R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 400 watts 400 watts 400 watts 400 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details