TE Connectivity Wirewound Resistors - Chassis Mount TE 400W 4R7 5% Bracket TE400B4R7J

Description
Wirewound Resistors - Chassis Mount TE 400W 4R7 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 400W 4R7 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 400W 4R7 5% Bracket - TE400B4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 400W 4R7 5% Bracket
TE400B4R7J
Wirewound Resistors - Chassis Mount TE 400W 4R7 5% Bracket TE400B4R7J
Wirewound Resistors - Chassis Mount TE 400W 4R7 5% Bracket

Wirewound Resistors - Chassis Mount TE 400W 4R7 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE400B4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE400B4R7J-ND
Chassis Mount Resistors TE400B4R7J-ND
4.7 Ohms ±5% 400W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE400B4R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B4R7J
Chassis Mount Resistors TE400B4R7J
RES CHAS MNT 4.7 OHM 5% 400W

RES CHAS MNT 4.7 OHM 5% 400W

Supplier's Site Datasheet
Res, 4R7, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3926
Res, 4R7, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3926
RES, 4R7, 400W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 4R7, 400W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE400B4R7J TE400B4R7J-ND TE400B4R7J 96X3926
Product Name Wirewound Resistors - Chassis Mount TE 400W 4R7 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Res, 4R7, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 400 watts 400 watts 400 watts 400 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - C71R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details