47 Ohms ±5% 400W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE400B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B47RJ can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount TE 400W 47R 5% Bracket
RES CHAS MNT 47 OHM 5% 400W
RES, 47R, 400W, SOLDER LUG, WIREWOUND; Resistance:47ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137821-ND | 54-TE400B47RJ | TE400B47RJ | TE400B47RJ | 96X3927 |
| Product Name | Chassis Mount Resistors | Resistor | Wirewound Resistors - Chassis Mount TE 400W 47R 5% Bracket | Chassis Mount Resistors | Res, 47R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | ||||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |