TE Connectivity Chassis Mount Resistors TE400B33RJ

Description
33 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137819-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137819-ND
Chassis Mount Resistors A137819-ND
33 Ohms ±5% 400W Wirewound Chassis Mount Resistor

33 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 400W 33R 5% Bracket ( CGS ) - TE400B33RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 400W 33R 5% Bracket ( CGS )
TE400B33RJ
Fixed Resistors; TE 400W 33R 5% Bracket ( CGS ) TE400B33RJ
Fixed Resistors; TE 400W 33R 5% Bracket ( CGS )

Fixed Resistors; TE 400W 33R 5% Bracket ( CGS )

Supplier's Site
Res, 33R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3922
Res, 33R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3922
RES, 33R, 400W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

RES, 33R, 400W, SOLDER LUG, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE400B33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B33RJ
Chassis Mount Resistors TE400B33RJ
RES CHAS MNT 33 OHM 5% 400W

RES CHAS MNT 33 OHM 5% 400W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137819-ND TE400B33RJ 96X3922 TE400B33RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 400W 33R 5% Bracket ( CGS ) Res, 33R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details