The Resistor, 330R, 400W, Solder Lug, Wirewound from TE Connectivity is designed for high-power applications, featuring a power rating of 400W and a resistance value of 330 ohms. It has a tolerance of ±5% and a voltage rating of 2.5kV, making it suitable for demanding electrical environments. The temperature coefficient is specified at ±300 ppm/°C, indicating stable performance across a range of temperatures. This resistor is RoHS compliant, ensuring it meets environmental standards. Its construction includes a wirewound technology, which enhances durability and reliability in various applications. The solder lug terminals facilitate easy installation and connection in circuit designs.
Fixed Resistors; TE 400W 330R 5% Bracket ( CGS )
330 Ohms ±5% 400W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE400B330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE400B330RJ can be used for catalog matching and distributor lookup.
RES, 330R, 400W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
RES CHAS MNT 330 OHM 5% 400W
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE400B330RJ | A137818-ND | 54-TE400B330RJ | 96X3923 | TE400B330RJ |
| Product Name | Fixed Resistors; TE 400W 330R 5% Bracket ( CGS ) | Chassis Mount Resistors | Resistor | Res, 330R, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 400 watts | 400 watts | 400 watts | 400 watts | |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound |