TE Connectivity Chassis Mount Resistors TE400B2R7J

Description
2.7 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 Ohms ±5% 400W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137817-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137817-ND
Chassis Mount Resistors A137817-ND
2.7 Ohms ±5% 400W Wirewound Chassis Mount Resistor

2.7 Ohms ±5% 400W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 400W 2R7 5% Bracket - TE400B2R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 400W 2R7 5% Bracket
TE400B2R7J
Wirewound Resistors - Chassis Mount TE 400W 2R7 5% Bracket TE400B2R7J
Wirewound Resistors - Chassis Mount TE 400W 2R7 5% Bracket

Wirewound Resistors - Chassis Mount TE 400W 2R7 5% Bracket

Supplier's Site
Res, 2R7, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3915
Res, 2R7, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3915
RES, 2R7, 400W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 2R7, 400W, SOLDER LUG, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:400W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity - 79AJ1103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity
79AJ1103
Res, 2R7, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity 79AJ1103
RES, 2R7, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

RES, 2R7, 400W, SOLDER LUG, WIRE WOUND ROHS COMPLIANT: YES

Supplier's Site
Chassis Mount Resistors - TE400B2R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE400B2R7J
Chassis Mount Resistors TE400B2R7J
RES CHAS MNT 2.7 OHM 5% 400W

RES CHAS MNT 2.7 OHM 5% 400W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137817-ND TE400B2R7J 96X3915 79AJ1103 TE400B2R7J
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 400W 2R7 5% Bracket Res, 2R7, 400W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Res, 2R7, 400W, Solder Lug, Wire Wound Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers